Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SLA7044ML
SLA7044ML
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
Manufacturer:
Sanken Electric
Datasheet:
SLA7044ML Datasheet
History Price: Obsolete
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SLA7044ML vs SLA7082MPR
Part No
SLA7044ML
SLA7082MPR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Serial
Parallel
Technology
NMOS
Power MOSFET
Step Resolution
1, 1/2
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
3A
2A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
4.5V ~ 5.5V
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
18-SSIP Formed Leads
23-ESIP Formed Leads
Supplier Device Package
18-SIP
23-ZIP (SLA)