SLA7072MPR
SLA7072MPR
Obsolete
Description:  IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7072MPR Datasheet
History Price: Obsolete
In Stock: 40000
SLA7072MPR vs SLA7042ML
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (4)
Half Bridge (2)
Interface
Parallel
Serial
Technology
Power MOSFET
NMOS
Step Resolution
1, 1/2
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
2A
1.5A
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
10V ~ 44V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
23-ESIP Formed Leads
18-SSIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
18-SIP