Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments SN54163J
SN54163J
Active
Logic - Counters, Dividers
Description:
SYNCHRONOUS 4-BIT COUNTERS 16-CD
Manufacturer:
Texas Instruments
Datasheet:
SN54163J Datasheet
History Price: Active
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN54163J vs SN54HC191J
Part No
SN54163J
SN54HC191J
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
54HC
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
-
Binary Counter
Direction
-
Up, Down
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Synchronous
Timing
-
Synchronous
Count Rate
-
48 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
2 V ~ 6 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP