Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN7407D
SN7407D
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN7407D Datasheet
History Price: $1.24000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN7407D vs SN75452BDRE4
Part No
SN7407D
SN75452BDRE4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
7400
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Discontinued
Logic Type
Buffer, Non-Inverting
Peripheral Driver
Number of Elements
6
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
-, 40mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC