SN7407D
SN7407D
Active
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7407D Datasheet
History Price: $1.24000
In Stock: 14000
SN7407D vs SN75477DE4
Series
7400
-
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Logic Type
Buffer, Non-Inverting
Peripheral Driver
Number of Elements
6
2
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Open Collector
-
Current - Output High, Low
-, 40mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC