SN7407N
SN7407N
Active
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  Texas Instruments
Datasheet:   SN7407N Datasheet
History Price: $1.19000
In Stock: 12400
SN7407N vs SN75454BPS
Series
7400
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Peripheral Driver
Number of Elements
6
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
-, 40mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-PDIP
8-SO