SN74145N
SN74145N
Active
Description:  IC DECODER 1 X 4:10 16DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74145N Datasheet
History Price: $4.45000
In Stock: 11600
SN74145N vs SN74S151D
Series
7400
74S
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Decoder
Multiplexer
Circuit
1 x 4:10
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-, 80mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC