SN74145NSR
SN74145NSR
Obsolete
Description:  IC DECODER 1 X 4:10 16SO
Manufacturer:  Texas Instruments
Datasheet:   SN74145NSR Datasheet
History Price: Obsolete
In Stock: 44400
SN74145NSR vs SN74S151NS
Series
7400
74S
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Decoder
Multiplexer
Circuit
1 x 4:10
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-, 80mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SO
16-SO