Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments SN74161D
SN74161D
Active
Logic - Counters, Dividers
Description:
DECADE COUNTER
Manufacturer:
Texas Instruments
Datasheet:
SN74161D Datasheet
History Price: $1.19000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74161D vs SN74LV163ADR
Part No
SN74161D
SN74LV163ADR
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74LV
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Synchronous
Timing
-
Synchronous
Count Rate
-
90 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
2 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC