Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN7417NS
SN7417NS
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF/DVR HEX NON-INV 14SO
Manufacturer:
Texas Instruments
Datasheet:
SN7417NS Datasheet
History Price: $0.88000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN7417NS vs SN75452BPG4
Part No
SN7417NS
SN75452BPG4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
-
Peripheral Driver
Number of Elements
-
2
Number of Bits per Element
-
2
Input Type
-
-
Output Type
-
Open Collector
Current - Output High, Low
-
-, 300mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP