Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments SN74197N
SN74197N
Active
Logic - Counters, Dividers
Description:
BINARY COUNTER
Manufacturer:
Texas Instruments
Datasheet:
SN74197N Datasheet
History Price: $1.11000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74197N vs SN74S163N
Part No
SN74197N
SN74S163N
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74S
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Synchronous
Timing
-
Synchronous
Count Rate
-
32 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
4.75 V ~ 5.25 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP