Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74251N
SN74251N
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MUX, 8 LINE INPUT
Manufacturer:
Texas Instruments
Datasheet:
SN74251N Datasheet
History Price: $2.01000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74251N vs SN74S139AD
Part No
SN74251N
SN74S139AD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Decoder/Demultiplexer
Circuit
-
1 x 2:4
Independent Circuits
-
2
Current - Output High, Low
-
400μA, 8mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC