SN74AHC123AD
SN74AHC123AD
Active
Description:  IC MULTIVIBRATOR 7.5NS 16SOIC
Manufacturer:  Texas Instruments
History Price: $1.17000
In Stock: 22800
SN74AHC123AD vs SN74LV123ADBR
Series
74AHC
74LV
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
7.5 ns
13 ns
Current - Output High, Low
8mA, 8mA
12mA, 12mA
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SSOP