SN74AHC123ADBR
SN74AHC123ADBR
Active
Description:  IC MULTIVIBRATOR 7.5NS 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.68000
In Stock: 39200
SN74AHC123ADBR vs SN74LS423DR
Series
74AHC
74LS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
7.5 ns
28 ns
Current - Output High, Low
8mA, 8mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
16-SOIC