Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74AHCT138DB
SN74AHCT138DB
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECODER/DRIVER
Manufacturer:
Texas Instruments
Datasheet:
SN74AHCT138DB Datasheet
History Price: $0.07000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74AHCT138DB vs SN74AHCT138MDREP
Part No
SN74AHCT138DB
SN74AHCT138MDREP
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74AHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
Decoder/Demultiplexer
Circuit
-
1 x 3:8
Independent Circuits
-
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC