☰
SN74CBT3345CDBR
SN74CBT3345CDBR
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 20SSOP
Manufacturer:  Texas Instruments
History Price: $0.26000
In Stock: 23820
SN74CBT3345CDBR vs SN74S157DE4
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-SOIC