☰
SN74CBT3345CDWR
SN74CBT3345CDWR
Active
Description:  IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:  Texas Instruments
History Price: $0.74000
In Stock: 6800
SN74CBT3345CDWR vs SN74S138ANE4
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Bus Switch
Decoder/Demultiplexer
Circuit
8 x 1:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
-
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-