Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3345CDWR
SN74CBT3345CDWR
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3345CDWR Datasheet
History Price: $0.74000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3345CDWR vs SN74S151NS
Part No
SN74CBT3345CDWR
SN74S151NS
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
16-SO