☰
SN74CBT3345CDWR
SN74CBT3345CDWR
Active
Description:  IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:  Texas Instruments
History Price: $0.74000
In Stock: 25400
SN74CBT3345CDWR vs SN74S157N
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
16-PDIP