☰
SN74CBT3345DBQR
SN74CBT3345DBQR
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 20SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22400
SN74CBT3345DBQR vs SN74CBT3383CDWR
Series
74CBT
74CBT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Bus Switch
Bus FET Exchange Switch
Circuit
8 x 1:1
5 x 2:2
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
24-SOIC