☰
SN74CBT3345DBR
SN74CBT3345DBR
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 20SSOP
Manufacturer:  Texas Instruments
History Price: $0.28000
In Stock: 1760
SN74CBT3345DBR vs SN74CBT3244CDW
Series
74CBT
74CBT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Bus Switch
Bus Switch
Circuit
8 x 1:1
4 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC