☰
SN74CBT3345DBR
SN74CBT3345DBR
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 20SSOP
Manufacturer:  Texas Instruments
History Price: $0.28000
In Stock: 1760
SN74CBT3345DBR vs SN74LS139ANG4
Series
74CBT
74LS
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Type
Bus Switch
Decoder/Demultiplexer
Circuit
8 x 1:1
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
-
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
16-PDIP