☰
SN74CBT3345DW
SN74CBT3345DW
Active
Description:  IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:  Texas Instruments
History Price: $1.36000
In Stock: 24240
SN74CBT3345DW vs SN74HC153D
Series
74CBT
74HC
Packaging
Tube
Tube
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
-
7.8mA, 7.8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOIC