☰
SN74CBT3345DWR
SN74CBT3345DWR
Active
Description:  IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:  Texas Instruments
History Price: $0.76000
In Stock: 17360
SN74CBT3345DWR vs SN74S151NS
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
16-SO