Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3345PWR
SN74CBT3345PWR
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 8 X 1:1 20TSSOP
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3345PWR Datasheet
History Price: $0.69000
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3345PWR vs SN74ALS151DR
Part No
SN74CBT3345PWR
SN74ALS151DR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74CBT
74ALS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
2.6mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
16-SOIC