☰
SN74CBT3383CDBR
SN74CBT3383CDBR
Obsolete
Description:  IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:  Texas Instruments
History Price: $0.33000
In Stock: 1020
SN74CBT3383CDBR vs SN74S151N
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Bus FET Exchange Switch
Multiplexer
Circuit
5 x 2:2
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-SSOP
16-PDIP