Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3383DBR
SN74CBT3383DBR
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3383DBR Datasheet
History Price: $0.43200
In Stock: 27920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3383DBR vs SN74ALS156DR
Part No
SN74CBT3383DBR
SN74ALS156DR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74CBT
74ALS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus FET Exchange Switch
Decoder/Demultiplexer
Circuit
5 x 2:2
2 x 1:4
Independent Circuits
1
1
Current - Output High, Low
-
100μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
16-SOIC