☰
SN74CBT3383DBR
SN74CBT3383DBR
Active
Description:  IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:  Texas Instruments
History Price: $0.43200
In Stock: 27920
SN74CBT3383DBR vs SN74AS298AN
Series
74CBT
74AS
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Bus FET Exchange Switch
Multiplexer
Circuit
5 x 2:2
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
2mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-SSOP
16-PDIP