☰
SN74CBT3383DBR
SN74CBT3383DBR
Active
Description:  IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:  Texas Instruments
History Price: $0.43200
In Stock: 27920
SN74CBT3383DBR vs SN74CBT16210CDLR
Series
74CBT
74CBT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus FET Exchange Switch
Bus Switch
Circuit
5 x 2:2
10 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
48-SSOP