☰
SN74CBT3383DBR
SN74CBT3383DBR
Active
Description:  IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:  Texas Instruments
History Price: $0.43200
In Stock: 27920
SN74CBT3383DBR vs SN74LV138AD
Series
74CBT
74LV
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Bus FET Exchange Switch
Decoder/Demultiplexer
Circuit
5 x 2:2
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
-
12mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
16-SOIC