☰
SN74CBT3383DGVR
SN74CBT3383DGVR
Discontinued
Description:  IC BUS FET EXCH SW 5X2:2 24TVSOP
Manufacturer:  Texas Instruments
History Price: $0.17000
In Stock: 39620
SN74CBT3383DGVR vs SN74S151N
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Type
Bus FET Exchange Switch
Multiplexer
Circuit
5 x 2:2
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TFSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-TVSOP
16-PDIP