☰
SN74CBT3384ADWR
SN74CBT3384ADWR
Active
Description:  IC BUS SWITCH 5 X 1:1 24SOIC
Manufacturer:  Texas Instruments
History Price: $0.82000
In Stock: 45940
SN74CBT3384ADWR vs SN74S151D
Series
74CBT
74S
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Bus Switch
Multiplexer
Circuit
5 x 1:1
1 x 8:1
Independent Circuits
2
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
16-SOIC