☰
SN74CBT3384CDBRE4
SN74CBT3384CDBRE4
Obsolete
Description:  IC BUS SWITCH 5 X 1:1 24SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 4080
SN74CBT3384CDBRE4 vs SN74F153N
Series
74CBT
74F
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Bus Switch
Multiplexer
Circuit
5 x 1:1
2 x 4:1
Independent Circuits
2
1
Current - Output High, Low
-
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-SSOP
16-PDIP