☰
SN74CBT3384CDGVR
SN74CBT3384CDGVR
Active
Description:  IC BUS SWITCH 5 X 1:1 24TVSOP
Manufacturer:  Texas Instruments
History Price: $0.71000
In Stock: 40320
SN74CBT3384CDGVR vs SN74ALS151D
Series
74CBT
74ALS
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
5 x 1:1
1 x 8:1
Independent Circuits
2
1
Current - Output High, Low
-
2.6mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TFSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TVSOP
16-SOIC