Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3384CDW
SN74CBT3384CDW
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 5 X 1:1 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3384CDW Datasheet
History Price: $0.23000
In Stock: 33460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3384CDW vs SN74AHCT138DBR
Part No
SN74CBT3384CDW
SN74AHCT138DBR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74CBT
74AHCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Bus Switch
Decoder/Demultiplexer
Circuit
5 x 1:1
1 x 3:8
Independent Circuits
2
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
16-SSOP