☰
SN74CBT3384CDW
SN74CBT3384CDW
Obsolete
Description:  IC BUS SWITCH 5 X 1:1 24SOIC
Manufacturer:  Texas Instruments
History Price: $0.23000
In Stock: 33440
SN74CBT3384CDW vs SN74ALS138ANS
Series
74CBT
74ALS
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Bus Switch
Decoder/Demultiplexer
Circuit
5 x 1:1
1 x 3:8
Independent Circuits
2
1
Current - Output High, Low
-
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
16-SO