Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3384DWR
SN74CBT3384DWR
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3384DWR Datasheet
History Price: $1.74000
In Stock: 36120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3384DWR vs SN74145N
Part No
SN74CBT3384DWR
SN74145N
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
-
7400
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Decoder
Circuit
-
1 x 4:10
Independent Circuits
-
1
Current - Output High, Low
-
-, 80mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP