Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LS221NE4
SN74LS221NE4
Active
Logic - Multivibrators
Description:
SN74LS221 DUAL MONOSTABLE MULTIV
Manufacturer:
Texas Instruments
Datasheet:
SN74LS221NE4 Datasheet
History Price: Active
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS221NE4 vs SN74LS423DR
Part No
SN74LS221NE4
SN74LS423DR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LS
74LS
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
50 ns
28 ns
Current - Output High, Low
8mA, 400μA
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC