SN74LS221NE4
SN74LS221NE4
Active
Description:  SN74LS221 DUAL MONOSTABLE MULTIV
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 43600
SN74LS221NE4 vs SN74LS423N
Series
74LS
74LS
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
50 ns
28 ns
Current - Output High, Low
8mA, 400μA
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP