SN74LS423DG4
SN74LS423DG4
Discontinued
Description:  IC MULTIVIBRATOR 28NS 16SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 8400
SN74LS423DG4 vs SN74LV123ANS
Series
74LS
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
28 ns
-
Current - Output High, Low
400μA, 8mA
-
Voltage - Supply
4.75 V ~ 5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-