Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LS423DG4
SN74LS423DG4
Discontinued
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 28NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LS423DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS423DG4 vs SN74LVC1G123DCTR
Part No
SN74LS423DG4
SN74LVC1G123DCTR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LS
74LVC
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
Yes
Propagation Delay
28 ns
18.5 ns
Current - Output High, Low
400μA, 8mA
32mA, 32mA
Voltage - Supply
4.75 V ~ 5.25 V
1.65 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-SOIC
SM8