SN74LS423NG4
SN74LS423NG4
Discontinued
Description:  IC MULTIVIBRATOR 28NS 16DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 40400
SN74LS423NG4 vs SN74LS423DR
Series
74LS
74LS
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
28 ns
28 ns
Current - Output High, Low
400μA, 8mA
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC