Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN74LS647NT
SN74LS647NT
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS TRANSCEIVER, LS SERIES TTL
Manufacturer:
Texas Instruments
Datasheet:
SN74LS647NT Datasheet
History Price: $26.41000
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS647NT vs SN74ABT16640DLR
Part No
SN74LS647NT
SN74ABT16640DLR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74ABT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Transceiver, Inverting
Number of Elements
-
2
Number of Bits per Element
-
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
32mA, 64mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
-
48-SSOP