SN74LV123ADB
SN74LV123ADB
Active
Description:  IC DUAL RETRIG MULTIVIB 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.24000
In Stock: 6000
SN74LV123ADB vs SN74LVC1G123DCTR
Series
-
74LVC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
1
Schmitt Trigger Input
-
Yes
Propagation Delay
-
18.5 ns
Current - Output High, Low
-
32mA, 32mA
Voltage - Supply
-
1.65 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
SM8