SN74LV123ANS
SN74LV123ANS
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Texas Instruments
History Price: $0.25000
In Stock: 4400
SN74LV123ANS vs SN74LS423DG4
Series
-
74LS
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
28 ns
Current - Output High, Low
-
400μA, 8mA
Voltage - Supply
-
4.75 V ~ 5.25 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC