SN74LV123APWT
SN74LV123APWT
Active
Description:  IC MULTIVIBRATOR 13NS 16TSSOP
Manufacturer:  Texas Instruments
History Price: $1.28000
In Stock: 19200
SN74LV123APWT vs SN74LV123ANS
Series
74LV
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
13 ns
-
Current - Output High, Low
12mA, 12mA
-
Voltage - Supply
2 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-