SN74LV221AD
SN74LV221AD
Active
Description:  IC MULTIVIBRATOR 13.2NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LV221AD Datasheet
History Price: $1.59000
In Stock: 34800
SN74LV221AD vs SN74LV123ADB
Series
74LV
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
13.2 ns
-
Current - Output High, Low
12mA, 12mA
-
Voltage - Supply
2 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-