Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LV221ADR
SN74LV221ADR
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 13.2NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LV221ADR Datasheet
History Price: $1.49000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV221ADR vs SN74LV123ANS
Part No
SN74LV221ADR
SN74LV123ANS
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LV
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
13.2 ns
-
Current - Output High, Low
12mA, 12mA
-
Voltage - Supply
2 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-