Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LVC1G123DCTR
SN74LVC1G123DCTR
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 18.5NS SM8
Manufacturer:
Texas Instruments
Datasheet:
SN74LVC1G123DCTR Datasheet
History Price: $0.62000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LVC1G123DCTR vs SN74LV123ADBR
Part No
SN74LVC1G123DCTR
SN74LV123ADBR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LVC
74LV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
18.5 ns
13 ns
Current - Output High, Low
32mA, 32mA
12mA, 12mA
Voltage - Supply
1.65 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
SM8
16-SSOP