SN74LVC1G123DCTR
SN74LVC1G123DCTR
Active
Description:  IC MULTIVIBRATOR 18.5NS SM8
Manufacturer:  Texas Instruments
History Price: $0.62000
In Stock: 31600
SN74LVC1G123DCTR vs SN74LV221AD
Series
74LVC
74LV
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
18.5 ns
13.2 ns
Current - Output High, Low
32mA, 32mA
12mA, 12mA
Voltage - Supply
1.65 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SM8
16-SOIC